Hubbell Wiring Device-Kellems Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices HBL5360S

Description
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices - 83F5302 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices
83F5302
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices 83F5302
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount RoHS Compliant: No

SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F5302
Product Name Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details