Hubbell Wiring Device-Kellems Straight Blade Receptacle, 20A 125V, Nema 5-20R; Connector Type Hubbell Wiring Devices HBL5357

Description
STRAIGHT BLADE RECEPTACLE, 20A 125V, NEMA 5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIGHT BLADE RECEPTACLE, 20A 125V, NEMA 5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Receptacle, 20A 125V, Nema 5-20R; Connector Type Hubbell Wiring Devices - 14C5526 - Newark, An Avnet Company
Chicago, IL, United States
Straight Blade Receptacle, 20A 125V, Nema 5-20R; Connector Type Hubbell Wiring Devices
14C5526
Straight Blade Receptacle, 20A 125V, Nema 5-20R; Connector Type Hubbell Wiring Devices 14C5526
STRAIGHT BLADE RECEPTACLE, 20A 125V, NEMA 5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

STRAIGHT BLADE RECEPTACLE, 20A 125V, NEMA 5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5526
Product Name Straight Blade Receptacle, 20A 125V, Nema 5-20R; Connector Type Hubbell Wiring Devices
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details