Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL530RS1W

Description
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes
Datasheet
Description
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 14C5517 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
14C5517
Current Rating Hubbell Wiring Devices 14C5517
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes

Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5517
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details