Hubbell Wiring Device-Kellems Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices HBL530R7W

Description
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices - 14C5520 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices
14C5520
Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices 14C5520
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5520
Product Name Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers