Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices HBL530P7W

Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices - 14C5516 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices
14C5516
Power Entry Connector, Plug, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices 14C5516
POWER ENTRY CONNECTOR, PLUG, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 4P5W, 30A 3PH 277/480V; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5516
Product Name Power Entry Connector, Plug, 4P5W, 30A 3Ph 277/480V; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details