Hubbell Wiring Device-Kellems Connector, 30A 120/208V, 4P5W, Cable; Product Range Hubbell Wiring Devices HBL530C9W

Description
CONNECTOR, 30A 120/208V, 4P5W, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 30A 120/208V, 4P5W, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 30A 120/208V, 4P5W, Cable; Product Range Hubbell Wiring Devices - 14C5509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 30A 120/208V, 4P5W, Cable; Product Range Hubbell Wiring Devices
14C5509
Connector, 30A 120/208V, 4P5W, Cable; Product Range Hubbell Wiring Devices 14C5509
CONNECTOR, 30A 120/208V, 4P5W, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONNECTOR, 30A 120/208V, 4P5W, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5509
Product Name Connector, 30A 120/208V, 4P5W, Cable; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details