Hubbell Wiring Device-Kellems Inlet Receptacle, 30A 120/208V, 4P5W, Panel; Product Range Hubbell Wiring Devices HBL530B9W

Description
INLET RECEPTACLE, 30A 120/208V, 4P5W, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
INLET RECEPTACLE, 30A 120/208V, 4P5W, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Receptacle, 30A 120/208V, 4P5W, Panel; Product Range Hubbell Wiring Devices - 14C5504 - Newark, An Avnet Company
Chicago, IL, United States
Inlet Receptacle, 30A 120/208V, 4P5W, Panel; Product Range Hubbell Wiring Devices
14C5504
Inlet Receptacle, 30A 120/208V, 4P5W, Panel; Product Range Hubbell Wiring Devices 14C5504
INLET RECEPTACLE, 30A 120/208V, 4P5W, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

INLET RECEPTACLE, 30A 120/208V, 4P5W, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5504
Product Name Inlet Receptacle, 30A 120/208V, 4P5W, Panel; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details