Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices HBL5279

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 32F728 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
32F728
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 32F728
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Phenolic; degC - 70116159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Phenolic; degC
70116159
Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Phenolic; degC 70116159
Metallic Flange Receptacle, Phenolic Base Material, 15 A Amperage, 125 V Rated Voltage Operating temperature -40 °C to +75 °C 0.25 lbs. weight. Phosphor bronze power contact material.

Metallic Flange Receptacle, Phenolic Base Material, 15 A Amperage, 125 V Rated Voltage

  • Operating temperature -40 °C to +75 °C
    0.25 lbs. weight. Phosphor bronze power contact material.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 32F728 70116159
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Phenolic; degC
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details