Hubbell Wiring Device-Kellems OEM Parts - OEM Parts (F - I) - HBL5278C HBL5278C

Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025900-HBL5278C Color: White Connector Type: Pin, Power Termination: Screw Contact Material: Brass Current Rating: 15 A Number of Contacts: 3 Gender: Male Approvals: CSA, UL Orientation: Straight Mounting: SMD (SMT) Body Material: Nylon, Polyamide Number of Poles: 2 Weight: 45.4 g Categories: OEM Parts(F-I) Case / Package: 125 Alternative Parts (Cross-Reference): 15EEJ1; 20EEJ1; 10CFE1; MS3102E14S-6P; MS3102E14S-2P; MS3102E22-14PHBL5278 C.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Flanges RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: No SVHC Flammability Rating: UL94 V-2 Max Current Rating: 15 A
Request a Quote
Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025900-HBL5278C Color: White Connector Type: Pin, Power Termination: Screw Contact Material: Brass Current Rating: 15 A Number of Contacts: 3 Gender: Male Approvals: CSA, UL Orientation: Straight Mounting: SMD (SMT) Body Material: Nylon, Polyamide Number of Poles: 2 Weight: 45.4 g Categories: OEM Parts(F-I) Case / Package: 125 Alternative Parts (Cross-Reference): 15EEJ1; 20EEJ1; 10CFE1; MS3102E14S-6P; MS3102E14S-2P; MS3102E22-14PHBL5278 C.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Flanges RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: No SVHC Flammability Rating: UL94 V-2 Max Current Rating: 15 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HBL5278C - 1025900-HBL5278C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HBL5278C
1025900-HBL5278C
OEM Parts - OEM Parts (F - I) - HBL5278C 1025900-HBL5278C
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025900-HBL5278C Color: White Connector Type: Pin, Power Termination: Screw Contact Material: Brass Current Rating: 15 A Number of Contacts: 3 Gender: Male Approvals: CSA, UL Orientation: Straight Mounting: SMD (SMT) Body Material: Nylon, Polyamide Number of Poles: 2 Weight: 45.4 g Categories: OEM Parts(F-I) Case / Package: 125 Alternative Parts (Cross-Reference): 15EEJ1; 20EEJ1; 10CFE1; MS3102E14S-6P; MS3102E14S-2P; MS3102E22-14PHBL5278 C.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Flanges RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: No SVHC Flammability Rating: UL94 V-2 Max Current Rating: 15 A

Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025900-HBL5278C
Color: White
Connector Type: Pin, Power
Termination: Screw
Contact Material: Brass
Current Rating: 15 A
Number of Contacts: 3
Gender: Male
Approvals: CSA, UL
Orientation: Straight
Mounting: SMD (SMT)
Body Material: Nylon, Polyamide
Number of Poles: 2
Weight: 45.4 g
Categories: OEM Parts(F-I)
Case / Package: 125
Alternative Parts (Cross-Reference): 15EEJ1; 20EEJ1; 10CFE1; MS3102E14S-6P; MS3102E14S-2P; MS3102E22-14PHBL5278C.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Flanges
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-2
Max Current Rating: 15 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025900-HBL5278C
Product Name OEM Parts - OEM Parts (F - I) - HBL5278C
Unlock Full Specs
to access all available technical data