Hubbell Wiring Device-Kellems Mains Plugs HBL5269C

Description
Hubbell HBL5269C Mains Connector
Request a Quote
Description
Hubbell HBL5269C Mains Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mains Plugs - 3160149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mains Plugs
3160149
Mains Plugs 3160149
Hubbell HBL5269C Mains Connector

Hubbell HBL5269C Mains Connector

Supplier's Site
OEM Parts - OEM Parts (F - I) - HBL5269C - 1032990-HBL5269C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HBL5269C
1032990-HBL5269C
OEM Parts - OEM Parts (F - I) - HBL5269C 1032990-HBL5269C
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032990-HBL5269C Color: Black Connector Type: Power Termination: Screw Voltage Rating: 125 V Current Rating: 15 A Number of Contacts: 3 Gender: Female Housing Material: Nylon Approvals: CSA, UL Orientation: Straight Mounting: SMD (SMT) Ratings: IP20 Body Material: Nylon, Polyamide Number of Poles: 2 Categories: OEM Parts(F-I) Case / Package: 125 Alternative Parts (Cross-Reference): 1-480305-0; 206037-1; 22-01-3037; 22-01-3047; 22-01-3027; 60617-5HBL5269C.; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Max Current Rating: 15 A

Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032990-HBL5269C
Color: Black
Connector Type: Power
Termination: Screw
Voltage Rating: 125 V
Current Rating: 15 A
Number of Contacts: 3
Gender: Female
Housing Material: Nylon
Approvals: CSA, UL
Orientation: Straight
Mounting: SMD (SMT)
Ratings: IP20
Body Material: Nylon, Polyamide
Number of Poles: 2
Categories: OEM Parts(F-I)
Case / Package: 125
Alternative Parts (Cross-Reference): 1-480305-0; 206037-1; 22-01-3037; 22-01-3047; 22-01-3027; 60617-5HBL5269C.;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Max Current Rating: 15 A

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number 3160149 1032990-HBL5269C
Product Name Mains Plugs OEM Parts - OEM Parts (F - I) - HBL5269C
Unlock Full Specs
to access all available technical data

Similar Products