Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017079-HBL5266C
Color: Black
Connector Type: Pin, Power
Termination: Screw
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 15 A
Number of Contacts: 3
Gender: Male
Housing Material: Nylon
Approvals: CSA, UL
Orientation: Straight
Mounting: SMD (SMT)
Ratings: IP20
Body Material: Nylon, Polyamide
Number of Poles: 2
Weight: 68.038855 g
Categories: OEM Parts(F-I)
Case / Package: 125
Alternative Parts (Cross-Reference): 172167-1; 350809-1; 172166-1; 39-00-0041; 03-06-2023; 39-01-3023HBL5266-C;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: No SVHC
Flammability Rating: UL94 HB
Max Current Rating: 15 A
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1017079-HBL5266C | 3160133 |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL5266C | Mains Plugs |