Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
HBL5262RFC1LA -- RF CTRL RCPT, SPLT CIRC, 15A, 5-15R, LA HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Rf Ctrl Rcpt, Splt Circ, 15A, 5-15R, La Hubbell Wiring Devices
HBL5262RFC1LA
Description
RF CTRL RCPT, SPLT CIRC, 15A, 5-15R, LA
Newark, An Avnet Company
Done
Description
RF CTRL RCPT, SPLT CIRC, 15A, 5-15R, LA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rf Ctrl Rcpt, Splt Circ, 15A, 5-15R, La Hubbell Wiring Devices
57AC9317
Rf Ctrl Rcpt, Splt Circ, 15A, 5-15R, La Hubbell Wiring Devices
57AC9317
RF CTRL RCPT, SPLT CIRC, 15A, 5-15R, LA
RF CTRL RCPT, SPLT CIRC, 15A, 5-15R, LA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
RF and Microwave Connectors
Product Number
57AC9317
Product Name
Rf Ctrl Rcpt, Splt Circ, 15A, 5-15R, La Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
50 Ohm QMA Connector, QMA 90° Plug
110567
Specs
Connector Type
QMA
Geometry
Right Angle
Frequency
0.000 to 12.400 GHz
View Details
RS Components, Ltd.
RF Adapters
754137
Specs
Connector Type
Type F
View Details
Eteily Technologies India Pvt. Ltd.
N (F) St. Connector for HLF400/LMR400 Cable
ET-NFS-7
View Details
TE Connectivity
RF Connectors
1052511-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
5
suppliers