Hubbell Wiring Device-Kellems Suppressors, Outlet; Connector Type Hubbell Wiring Devices HBL5262IS

Description
SUPPRESSORS, OUTLET; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard®; Fax/Modem Protection:No; MCOC:15ARoHS Compliant: No
Datasheet
Description
SUPPRESSORS, OUTLET; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard®; Fax/Modem Protection:No; MCOC:15ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; Connector Type Hubbell Wiring Devices - 87F1053 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; Connector Type Hubbell Wiring Devices
87F1053
Suppressors, Outlet; Connector Type Hubbell Wiring Devices 87F1053
SUPPRESSORS, OUTLET; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard®; Fax/Modem Protection:No; MCOC:15ARoHS Compliant: No

SUPPRESSORS, OUTLET; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard®; Fax/Modem Protection:No; MCOC:15ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F1053
Product Name Suppressors, Outlet; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products