Hubbell Wiring Device-Kellems Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass HBL5262

Description
Duplex Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage
Datasheet
Description
Duplex Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass - 70116153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass
70116153
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass 70116153
Duplex Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage

Duplex Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage

  • 2000 V dielectric voltage
Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 34F1154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
34F1154
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 34F1154
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116153 34F1154
Product Name Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products