Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices HBL5261BK

Description
CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices - 14C5495 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices
14C5495
Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices 14C5495
CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 15A, 125V, BLACK; Connector Type:-; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5495
Product Name Conn, Mains Rcpt, 15A, 125V, Black; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details