Hubbell Wiring Device-Kellems Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices HBL5260ISA

Description
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices - 72C6756 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices
72C6756
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices 72C6756
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes

SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C6756
Product Name Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices
Mounting Panel MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7906Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details