Hubbell Wiring Device-Kellems SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR HBL5258

Description
SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR
Datasheet
Description
SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR - 70116340 - Allied Electronics, Inc.
Fort Worth, TX, USA
SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR
70116340
SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR 70116340
SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR

SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR

Supplier's Site
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices - 30F1300 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
30F1300
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices 30F1300
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; No. of Outlets:1Outlets RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116340 30F1300
Product Name SHRT STRP RCPT, 15A 125V, NEMA 5-15R,BR Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details