Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices HBL5252W

Description
CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices - 35B679 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices
35B679
Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices 35B679
CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 15A, 125V, WHITE; Connector Type:-; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B679
Product Name Conn, Mains Rcpt, 15A, 125V, White; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details