Hubbell Wiring Device-Kellems Electrical Ac Power, Receptacle, 15A, 125V; Connector Type Hubbell Wiring Devices HBL5252

Description
ELECTRICAL AC POWER, RECEPTACLE, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER, RECEPTACLE, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power, Receptacle, 15A, 125V; Connector Type Hubbell Wiring Devices - 32F749 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power, Receptacle, 15A, 125V; Connector Type Hubbell Wiring Devices
32F749
Electrical Ac Power, Receptacle, 15A, 125V; Connector Type Hubbell Wiring Devices 32F749
ELECTRICAL AC POWER, RECEPTACLE, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER, RECEPTACLE, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel - 70116127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel
70116127
Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel 70116127
Duplex Receptacle, Reinforced PET Base Material, Brown Color 2000 V dielectric voltage

Duplex Receptacle, Reinforced PET Base Material, Brown Color

  • 2000 V dielectric voltage
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 32F749 70116127
Product Name Electrical Ac Power, Receptacle, 15A, 125V; Connector Type Hubbell Wiring Devices Electrical Receptacle; 15 A; 125 V; Back and Side; Brown; Brass; Brass; Steel
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details