Hubbell Wiring Device-Kellems Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices HBL5242

Description
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, AC Power, Plug, 15A, 125V is designed for reliable electrical connections in various applications. It features a current rating of 15A and a voltage rating of 125V, making it suitable for standard power requirements. The connector is constructed from PET (Polyethylene Terephthalate), ensuring durability and resistance to environmental factors. It is RoHS compliant, indicating it meets environmental safety standards. The connector is available in a brown color, which may be suitable for specific aesthetic or functional requirements in installations. This product is part of the Hubbell Wiring Devices range, known for quality and reliability in electrical components.

Datasheet Summary
Powered by GS/AI

The Connector, AC Power, Plug, 15A, 125V is designed for reliable electrical connections in various applications. It features a current rating of 15A and a voltage rating of 125V, making it suitable for standard power requirements. The connector is constructed from PET (Polyethylene Terephthalate), ensuring durability and resistance to environmental factors. It is RoHS compliant, indicating it meets environmental safety standards. The connector is available in a brown color, which may be suitable for specific aesthetic or functional requirements in installations. This product is part of the Hubbell Wiring Devices range, known for quality and reliability in electrical components.

Suppliers

Company
Product
Description
Supplier Links
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices - 32F701 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
32F701
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices 32F701
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Steel - 70116126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Steel
70116126
Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Steel 70116126
Duplex Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage

Duplex Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage

  • 2000 V dielectric voltage
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 32F701 70116126
Product Name Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; Steel
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details