POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 20A 3PH 347/600V; Current Rating:20A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14C5485 |
| Product Name | Power Entry Connector, Receptacle, 4P5W, 20A 3Ph 347/600V; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |