Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices HBL520P9W

Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices - 14C5484 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices
14C5484
Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices 14C5484
POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5484
Product Name Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T16LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details