Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices HBL520C9W

Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices - 14C5480 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices
14C5480
Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices 14C5480
POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; Gender:Plug RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 4P5W, 20A 3PH 120/208V ; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5480
Product Name Power Entry Connector, Plug, 4P5W, 20A 3Ph 120/208V ; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers