Hubbell Wiring Device-Kellems Power Entry, Plug, 4P5W, 200A 600Vac 250Vdc Reverse; Current Rating Hubbell Wiring Devices HBL5200PS1WR

Description
POWER ENTRY, PLUG, 4P5W, 200A 600VAC 250VDC REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 4P5W, 200A 600VAC 250VDC REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 4P5W, 200A 600Vac 250Vdc Reverse; Current Rating Hubbell Wiring Devices - 88H7514 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 4P5W, 200A 600Vac 250Vdc Reverse; Current Rating Hubbell Wiring Devices
88H7514
Power Entry, Plug, 4P5W, 200A 600Vac 250Vdc Reverse; Current Rating Hubbell Wiring Devices 88H7514
POWER ENTRY, PLUG, 4P5W, 200A 600VAC 250VDC REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP66RoHS Compliant: Yes

POWER ENTRY, PLUG, 4P5W, 200A 600VAC 250VDC REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7514
Product Name Power Entry, Plug, 4P5W, 200A 600Vac 250Vdc Reverse; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details