Hubbell Wiring Device-Kellems Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices HBL5100PS1W

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices - 96B5060 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices
96B5060
Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices 96B5060
CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B5060
Product Name Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details