Hubbell Wiring Device-Kellems Power Entry Connector, Inlet, 4P5W, 100A 3Ph 277/480V ; Current Rating Hubbell Wiring Devices HBL5100B7W

Description
POWER ENTRY CONNECTOR, INLET, 4P5W, 100A 3PH 277/480V ; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, INLET, 4P5W, 100A 3PH 277/480V ; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Inlet, 4P5W, 100A 3Ph 277/480V ; Current Rating Hubbell Wiring Devices - 14C5445 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Inlet, 4P5W, 100A 3Ph 277/480V ; Current Rating Hubbell Wiring Devices
14C5445
Power Entry Connector, Inlet, 4P5W, 100A 3Ph 277/480V ; Current Rating Hubbell Wiring Devices 14C5445
POWER ENTRY CONNECTOR, INLET, 4P5W, 100A 3PH 277/480V ; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes

POWER ENTRY CONNECTOR, INLET, 4P5W, 100A 3PH 277/480V ; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5445
Product Name Power Entry Connector, Inlet, 4P5W, 100A 3Ph 277/480V ; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products