Hubbell Wiring Device-Kellems Face Plate, Single Port Device; Accessory Type Hubbell Wiring Devices HBL50SC

Description
FACE PLATE, SINGLE PORT DEVICE; Accessory Type:Box Cover; For Use With:Twist-Lock 50A Single Receptacles; No. of Module Spaces:1; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FACE PLATE, SINGLE PORT DEVICE; Accessory Type:Box Cover; For Use With:Twist-Lock 50A Single Receptacles; No. of Module Spaces:1; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Face Plate, Single Port Device; Accessory Type Hubbell Wiring Devices - 88H7505 - Newark, An Avnet Company
Chicago, IL, United States
Face Plate, Single Port Device; Accessory Type Hubbell Wiring Devices
88H7505
Face Plate, Single Port Device; Accessory Type Hubbell Wiring Devices 88H7505
FACE PLATE, SINGLE PORT DEVICE; Accessory Type:Box Cover; For Use With:Twist-Lock 50A Single Receptacles; No. of Module Spaces:1; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

FACE PLATE, SINGLE PORT DEVICE; Accessory Type:Box Cover; For Use With:Twist-Lock 50A Single Receptacles; No. of Module Spaces:1; Connector Body Material:Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7505
Product Name Face Plate, Single Port Device; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products