Hubbell Wiring Device-Kellems Conn, Mains Plug, 50A, 250V; Connector Type Hubbell Wiring Devices HBL504SS

Description
CONN, MAINS PLUG, 50A, 250V; Connector Type:-; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 50A, 250V; Connector Type:-; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 50A, 250V; Connector Type Hubbell Wiring Devices - 14C5443 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 50A, 250V; Connector Type Hubbell Wiring Devices
14C5443
Conn, Mains Plug, 50A, 250V; Connector Type Hubbell Wiring Devices 14C5443
CONN, MAINS PLUG, 50A, 250V; Connector Type:-; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes

CONN, MAINS PLUG, 50A, 250V; Connector Type:-; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5443
Product Name Conn, Mains Plug, 50A, 250V; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details