Hubbell Wiring Device-Kellems Conn, Mains Plug, 50A, 250V, White; Connector Type Hubbell Wiring Devices HBL504NM

Description
CONN, MAINS PLUG, 50A, 250V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 50A, 250V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 50A, 250V, White; Connector Type Hubbell Wiring Devices - 14C5442 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 50A, 250V, White; Connector Type Hubbell Wiring Devices
14C5442
Conn, Mains Plug, 50A, 250V, White; Connector Type Hubbell Wiring Devices 14C5442
CONN, MAINS PLUG, 50A, 250V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes

CONN, MAINS PLUG, 50A, 250V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5442
Product Name Conn, Mains Plug, 50A, 250V, White; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details