Hubbell Wiring Device-Kellems Conn, Mains Plug, 50A, 125V, White; Connector Type Hubbell Wiring Devices HBL503NM

Description
CONN, MAINS PLUG, 50A, 125V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 50A, 125V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 50A, 125V, White; Connector Type Hubbell Wiring Devices - 14C5439 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 50A, 125V, White; Connector Type Hubbell Wiring Devices
14C5439
Conn, Mains Plug, 50A, 125V, White; Connector Type Hubbell Wiring Devices 14C5439
CONN, MAINS PLUG, 50A, 125V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes

CONN, MAINS PLUG, 50A, 125V, WHITE; Connector Type:-; Current Rating:50A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5439
Product Name Conn, Mains Plug, 50A, 125V, White; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products