Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 15A, 125V, Brown; Connector Type Hubbell Wiring Devices HBL4792

Description
CONN, MAINS RCPT, 15A, 125V, BROWN; Connector Type:-; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 15A, 125V, BROWN; Connector Type:-; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 15A, 125V, Brown; Connector Type Hubbell Wiring Devices - 14C5428 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 15A, 125V, Brown; Connector Type Hubbell Wiring Devices
14C5428
Conn, Mains Rcpt, 15A, 125V, Brown; Connector Type Hubbell Wiring Devices 14C5428
CONN, MAINS RCPT, 15A, 125V, BROWN; Connector Type:-; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 15A, 125V, BROWN; Connector Type:-; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5428
Product Name Conn, Mains Rcpt, 15A, 125V, Brown; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details