Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 15A, 277Vac, Yellow; Connector Type Hubbell Wiring Devices HBL4773VY

Description
CONNECTOR, POWER ENTRY, PLUG, 15A, 277VAC, YELLOW; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:-; Fuse Current:15A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 15A, 277VAC, YELLOW; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:-; Fuse Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A, 277Vac, Yellow; Connector Type Hubbell Wiring Devices - 91F2363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A, 277Vac, Yellow; Connector Type Hubbell Wiring Devices
91F2363
Connector, Power Entry, Plug, 15A, 277Vac, Yellow; Connector Type Hubbell Wiring Devices 91F2363
CONNECTOR, POWER ENTRY, PLUG, 15A, 277VAC, YELLOW; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:-; Fuse Current:15A RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A, 277VAC, YELLOW; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:-; Fuse Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2363
Product Name Connector, Power Entry, Plug, 15A, 277Vac, Yellow; Connector Type Hubbell Wiring Devices
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products