Hubbell Wiring Device-Kellems Plug, 2 Pole, 3 Wire Grounding, Insulgrip HBL4770C

Description
Plug, 2 Pole, 3 Wire Grounding, Insulgrip
Description
Plug, 2 Pole, 3 Wire Grounding, Insulgrip

Suppliers

Company
Product
Description
Supplier Links
Plug, 2 Pole, 3 Wire Grounding, Insulgrip - 70116102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 2 Pole, 3 Wire Grounding, Insulgrip
70116102
Plug, 2 Pole, 3 Wire Grounding, Insulgrip 70116102
Plug, 2 Pole, 3 Wire Grounding, Insulgrip

Plug, 2 Pole, 3 Wire Grounding, Insulgrip

Supplier's Site
HBBL Twist Lock - HBL4770C - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL4770C
HBBL Twist Lock HBL4770C
LKG PLUG, 15A 277V, L7-15P, B/W

LKG PLUG, 15A 277V, L7-15P, B/W

Supplier's Site
Twist Lock Plug, Plug, 14 American Wire Gauge, 15 A, 277 Vac, Black, Steel, Zinc Plating, .23 To .72 In. Cord Diameter, Twist Termination, Straight Body Rohs Compliant Hubbell Wiring Devices - 94F9510 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, Plug, 14 American Wire Gauge, 15 A, 277 Vac, Black, Steel, Zinc Plating, .23 To .72 In. Cord Diameter, Twist Termination, Straight Body Rohs Compliant Hubbell Wiring Devices
94F9510
Twist Lock Plug, Plug, 14 American Wire Gauge, 15 A, 277 Vac, Black, Steel, Zinc Plating, .23 To .72 In. Cord Diameter, Twist Termination, Straight Body Rohs Compliant Hubbell Wiring Devices 94F9510
Twist lock plug, plug, 14 American wire gauge, 15 A, 277 VAC, black, steel, zinc plating, .23 to .72 in. cord diameter, twist termination, straight body RoHS Compliant: Yes

Twist lock plug, plug, 14 American wire gauge, 15 A, 277 VAC, black, steel, zinc plating, .23 to .72 in. cord diameter, twist termination, straight body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116102 HBL4770C 94F9510
Product Name Plug, 2 Pole, 3 Wire Grounding, Insulgrip HBBL Twist Lock Twist Lock Plug, Plug, 14 American Wire Gauge, 15 A, 277 Vac, Black, Steel, Zinc Plating, .23 To .72 In. Cord Diameter, Twist Termination, Straight Body Rohs Compliant Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details