Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 15A, 125V; Connector Type Hubbell Wiring Devices HBL4720CA

Description
ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 15A, 125V; Connector Type Hubbell Wiring Devices - 35B656 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 15A, 125V; Connector Type Hubbell Wiring Devices
35B656
Electrical Ac Power Connector, 15A, 125V; Connector Type Hubbell Wiring Devices 35B656
ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B656
Product Name Electrical Ac Power Connector, 15A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAS7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details