Hubbell Wiring Device-Kellems HBBL Twist Lock HBL4720C

Description
LKG PLUG, 15A 125V, L5-15P, B/W
Datasheet
Description
LKG PLUG, 15A 125V, L5-15P, B/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL4720C - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL4720C
HBBL Twist Lock HBL4720C
LKG PLUG, 15A 125V, L5-15P, B/W

LKG PLUG, 15A 125V, L5-15P, B/W

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 32F725 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
32F725
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 32F725
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Plug; 15 A; 125 VAC; 0.230 to 0.720 in.; Nylon; Nylon; Steel; Brass - 70116463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 125 VAC; 0.230 to 0.720 in.; Nylon; Nylon; Steel; Brass
70116463
Electrical Plug; 15 A; 125 VAC; 0.230 to 0.720 in.; Nylon; Nylon; Steel; Brass 70116463
15 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Standard 2 pole 3 wire grounding plug.

15 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Standard 2 pole 3 wire grounding plug.

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL4720C 32F725 70116463
Product Name HBBL Twist Lock Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices Electrical Plug; 15 A; 125 VAC; 0.230 to 0.720 in.; Nylon; Nylon; Steel; Brass
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details