Hubbell Wiring Device-Kellems Power Entry Connector, Receptacle, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices HBL460RS2WR

Description
POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Receptacle, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices - 88H7490 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices
88H7490
Power Entry Connector, Receptacle, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices 88H7490
POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7490
Product Name Power Entry Connector, Receptacle, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details