Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL460RS1WR

Description
Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 88H7489 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
88H7489
Current Rating Hubbell Wiring Devices 88H7489
Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:ReceptacleRoH S Compliant: Yes

Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7489
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers