Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices HBL460PS2WR

Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices - 88H7488 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices
88H7488
Power Entry Connector, Plug, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices 88H7488
POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 3P4W, 60A 600V, REVERSE; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7488
Product Name Power Entry Connector, Plug, 3P4W, 60A 600V, Reverse; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details