Hubbell Wiring Device-Kellems Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices HBL460PS2W

Description
CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:Insulgrip Style II Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:Insulgrip Style II Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices - 95B7578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
95B7578
Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices 95B7578
CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:Insulgrip Style II Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:Insulgrip Style II Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B7578
Product Name Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details