Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
HBL460P7WP -- IEC,PLG,3P4W, 60A 3P 480V,4X/IP69K,PILOT HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Iec,plg,3P4W, 60A 3P 480V,4X/ip69K,pilot Hubbell Wiring Devices
HBL460P7WP
Description
IEC,PLG,3P4W, 60A 3P 480V,4X/IP69K,PILOT
Newark, An Avnet Company
Done
Description
IEC,PLG,3P4W, 60A 3P 480V,4X/IP69K,PILOT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Iec,plg,3P4W, 60A 3P 480V,4X/ip69K,pilot Hubbell Wiring Devices
94AC9093
Iec,plg,3P4W, 60A 3P 480V,4X/ip69K,pilot Hubbell Wiring Devices
94AC9093
IEC,PLG,3P4W, 60A 3P 480V,4X/IP69K,PILOT
IEC,PLG,3P4W, 60A 3P 480V,4X/IP69K,PILOT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
94AC9093
Product Name
Iec,plg,3P4W, 60A 3P 480V,4X/ip69K,pilot Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
Mating connector for connection cable
mating-connector-for-connection-cable
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Anderson Power Products
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins
110g50
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
SCHURTER Inc
Msm22 Switch Mo Nx Spdt 100Ma Ri 0Rd S0 Schurter
1241.6634.1111000B
View Details