Hubbell Wiring Device-Kellems Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices HBL460P7W

Description
CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 4 Position, Free Hanging (Part Number: 89F3032) from Hubbell Wiring Devices features a cable mount plug design with four screw pin contacts. The contact material is brass, ensuring durability and reliable connectivity. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its free-hanging design allows for flexible installation in various applications. This product is ideal for engineers seeking a robust and compliant connector solution for their electrical projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 4 Position, Free Hanging (Part Number: 89F3032) from Hubbell Wiring Devices features a cable mount plug design with four screw pin contacts. The contact material is brass, ensuring durability and reliable connectivity. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its free-hanging design allows for flexible installation in various applications. This product is ideal for engineers seeking a robust and compliant connector solution for their electrical projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices - 89F3032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
89F3032
Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices 89F3032
CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F3032
Product Name Circular Connector, Plug, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details