Hubbell Wiring Device-Kellems Switch, Interlock, 480Vac; Product Range Hubbell Wiring Devices HBL460MI7WR

Description
SWITCH, INTERLOCK, 480VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:480V; Contact Current AC Max:60A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, INTERLOCK, 480VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:480V; Contact Current AC Max:60A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Interlock, 480Vac; Product Range Hubbell Wiring Devices - 14C5392 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Interlock, 480Vac; Product Range Hubbell Wiring Devices
14C5392
Switch, Interlock, 480Vac; Product Range Hubbell Wiring Devices 14C5392
SWITCH, INTERLOCK, 480VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:480V; Contact Current AC Max:60A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, INTERLOCK, 480VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:480V; Contact Current AC Max:60A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 14C5392
Product Name Switch, Interlock, 480Vac; Product Range Hubbell Wiring Devices
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410139 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details
Interlock Switches - 1882-6025063-ND - DigiKey
Specs
Current Rating 3 to 2 amps
AC Voltage Rating 240 volts
Operating Temp -4 to 176 F (-20 to 80 C)
View Details