Hubbell Wiring Device-Kellems Power Entry Connector, Inlet, 3P4W, 60A 125/250V ; Current Rating Hubbell Wiring Devices HBL460B12W

Description
POWER ENTRY CONNECTOR, INLET, 3P4W, 60A 125/250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, INLET, 3P4W, 60A 125/250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Inlet, 3P4W, 60A 125/250V ; Current Rating Hubbell Wiring Devices - 14C5374 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Inlet, 3P4W, 60A 125/250V ; Current Rating Hubbell Wiring Devices
14C5374
Power Entry Connector, Inlet, 3P4W, 60A 125/250V ; Current Rating Hubbell Wiring Devices 14C5374
POWER ENTRY CONNECTOR, INLET, 3P4W, 60A 125/250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes

POWER ENTRY CONNECTOR, INLET, 3P4W, 60A 125/250V ; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5374
Product Name Power Entry Connector, Inlet, 3P4W, 60A 125/250V ; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details