Hubbell Wiring Device-Kellems Angle Adapter, Nylon; Accessory Type Hubbell Wiring Devices HBL45WAA

Description
ANGLE ADAPTER, NYLON; Accessory Type:Angle Adapter; For Use With:20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Description
ANGLE ADAPTER, NYLON; Accessory Type:Angle Adapter; For Use With:20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Angle Adapter, Nylon, is an accessory designed for use with 20A and 30A, 4 and 5 wire plugs and connectors. It features a 90-degree cable exit angle, facilitating efficient cable management in tight spaces. The connector body is made from nylon (polyamide), ensuring durability and resistance to environmental factors. This product is RoHS compliant, indicating it meets standards for hazardous substances. The adapter is suitable for applications requiring reliable connections in various electrical setups.

Datasheet Summary
Powered by GS/AI

The Angle Adapter, Nylon, is an accessory designed for use with 20A and 30A, 4 and 5 wire plugs and connectors. It features a 90-degree cable exit angle, facilitating efficient cable management in tight spaces. The connector body is made from nylon (polyamide), ensuring durability and resistance to environmental factors. This product is RoHS compliant, indicating it meets standards for hazardous substances. The adapter is suitable for applications requiring reliable connections in various electrical setups.

Suppliers

Company
Product
Description
Supplier Links
Angle Adapter, Nylon; Accessory Type Hubbell Wiring Devices - 14C5369 - Newark, An Avnet Company
Chicago, IL, United States
Angle Adapter, Nylon; Accessory Type Hubbell Wiring Devices
14C5369
Angle Adapter, Nylon; Accessory Type Hubbell Wiring Devices 14C5369
ANGLE ADAPTER, NYLON; Accessory Type:Angle Adapter; For Use With:20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

ANGLE ADAPTER, NYLON; Accessory Type:Angle Adapter; For Use With:20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14C5369
Product Name Angle Adapter, Nylon; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details