Hubbell Wiring Device-Kellems Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices HBL45935

Description
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices - 14C5373 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices
14C5373
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices 14C5373
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5373
Product Name Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details