CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
15 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 2 pole 3 wire grounding plug.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70B4151 | 70116129 |
| Product Name | Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices | Electrical Plug; 15 A; 250 VAC; 0.230 to 0.720 in.; Nylon; Nylon; Steel; Brass |
| Gender | Male / Plug |