Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
HUBBELL INCORPORATED
HBL4550 -- ELECTRICAL WIRING DEVICES & CO AC PLUGS & RECEPT, TWIST TO LOCK
Hubbell Incorporated
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL4550
Description
LKG DUP RCPT, 15A 250V, L6-15R, BROWN, 78358500237
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
LKG DUP RCPT, 15A 250V, L6-15R, BROWN, 78358500237
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL4550
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL4550
LKG DUP RCPT, 15A 250V, L6-15R, BROWN, 78358500237
LKG DUP RCPT, 15A 250V, L6-15R, BROWN, 78358500237
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
HBL4550
Product Name
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
PowerFlex 750 Kit, MD, Current Sensors
SK-RM-INVCS2-F8M
Specs
Device Type
Power Entry Module
View Details
Altech Corp.
IP44 Splashproof Small Box Receptacle
D42S01A
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2
suppliers
BARTEC
Plug connection 63 A
plug connection 63 a 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
63 amps
View Details
Rego Electronics Inc.
1.0/1.3ø DC Power Jack 1x1 Port Vertical
80205-605-X.X-PBT
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details