Hubbell Wiring Device-Kellems Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices HBL45235

Description
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices - 94F9503 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices
94F9503
Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices 94F9503
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9503
Product Name Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details