Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL430PS2WR

Description
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 88H7481 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
88H7481
Current Rating Hubbell Wiring Devices 88H7481
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes

Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7481
Product Name Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products