Hubbell Wiring Device-Kellems Circular Conn, Plug, 4Pos, Free Hanging; Gender Hubbell Wiring Devices HBL430PS2W

Description
CIRCULAR CONN, PLUG, 4POS, FREE HANGING; Gender:Plug; Contact Gender:Pin; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 4POS, FREE HANGING; Gender:Plug; Contact Gender:Pin; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Free Hanging; Gender Hubbell Wiring Devices - 95B7575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Free Hanging; Gender Hubbell Wiring Devices
95B7575
Circular Conn, Plug, 4Pos, Free Hanging; Gender Hubbell Wiring Devices 95B7575
CIRCULAR CONN, PLUG, 4POS, FREE HANGING; Gender:Plug; Contact Gender:Pin; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No

CIRCULAR CONN, PLUG, 4POS, FREE HANGING; Gender:Plug; Contact Gender:Pin; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B7575
Product Name Circular Conn, Plug, 4Pos, Free Hanging; Gender Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details